Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732854-MP8761GLE-Z
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 13V
Manufacturer Package: 16-VFQFN
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.611V
Switching Frequency: 200kHz ~ 1MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V
IC REG BUCK ADJ 8A 16QFN
IC REG BUCK ADJUSTABLE 8A 16QFN
IC REG BUCK ADJUSTABLE 8A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1738-2-ND | 732854-MP8761GLE-Z | MP8761GLE-Z | MP8761GLE-Z | MP8761GLE-Z | MP8761GLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8761GLE-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-PowerVFQFN | Other; 16-VFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6110 to 13 volts | 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |