Win Source Part Number: 1010748-MP8761GLE-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Cut Tape (CT),
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 13V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.611V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1226-2,1589-122
Base Product Number: MP8761
Product Status: Not For New Designs
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-VFQFN
IC REG BUCK ADJUSTABLE 8A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 8A 16-PowerVFQFN
IC REG BUCK ADJ 8A 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1010748-MP8761GLE-P | 1589-1226-2-ND | MP8761GLE-P | MP8761GLE-P | MP8761GLE-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Cut Tape (CT), | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |