Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN
IC REG BUCK ADJ 6A 13QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN
IC REG BUCK ADJUSTABLE 6A 13QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8760GL-P-ND | MP8760GL-P | MP8760GL-P | MP8760GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-VFQFN | Other; 13-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6110 to 13 volts | 1 volts | 0.6110 to 13 volts |