Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8760DGL-Z MP8760DGL-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805069-MP8760DGL-Z Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.611V Synchronous Rectifier: Yes Supplier Device Package: 16-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 13V Manufacturer Package: 16-VFQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805069-MP8760DGL-Z Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.611V Synchronous Rectifier: Yes Supplier Device Package: 16-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 13V Manufacturer Package: 16-VFQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8760DGL-Z - 805069-MP8760DGL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8760DGL-Z
805069-MP8760DGL-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8760DGL-Z 805069-MP8760DGL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805069-MP8760DGL-Z Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.611V Synchronous Rectifier: Yes Supplier Device Package: 16-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 18V Maximum Output Voltage: 13V Manufacturer Package: 16-VFQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805069-MP8760DGL-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.611V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 13V
Manufacturer Package: 16-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8760DGL-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8760DGL-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP8760DGL-Z
IC REG BUCK ADJUSTABLE 6A 16QFN

IC REG BUCK ADJUSTABLE 6A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8760DGL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8760DGL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8760DGL-Z
IC REG BUCK ADJ 6A 13QFN

IC REG BUCK ADJ 6A 13QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP8760DGL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8760DGL-Z
Voltage Regulators - DC DC Switching Regulators MP8760DGL-Z
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 805069-MP8760DGL-Z MP8760DGL-Z MP8760DGL-Z MP8760DGL-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8760DGL-Z PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 16-VFQFN Other; 13-VFQFN
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 13 volts 0.6110 volts 0.6110 to 13 volts
Unlock Full Specs
to access all available technical data