IC REG BUCK ADJ 6A 13QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN
IC REG BUCK ADJUSTABLE 6A 16QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8760DGL-P | MP8760DGL-P | MP8760DGL-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1 volts | 0.6110 to 13 volts | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-VFQFN |