Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800847-MP8759GD-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 26V
Maximum Output Voltage: 5.5V
Manufacturer Package: 12-VFQFN
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG BUCK ADJUSTABLE 8A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
IC REG BUCK ADJUSTABLE 8A 12QFN
IC REG BUCK ADJ 8A 12QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1736-2-ND | 800847-MP8759GD-Z | MP8759GD-Z | MP8759GD-Z | MP8759GD-Z | MP8759GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8759GD-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |