Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927815-MP8759GD-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
Package: 12-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8759
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 8A 12QFN
IC REG BUCK ADJ 8A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-PowerVFQFN
IC REG BUCK ADJUSTABLE 8A 12QFN
IC REG BUCK ADJ 8A 12QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927815-MP8759GD-P | 1589-MP8759GD-PDKR-ND | MP8759GD-P | MP8759GD-P | MP8759GD-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8759GD-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-QFN (2x3) | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Special Features | Synchronous Rectification |