Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP8736DL-LF-P

Description
Win Source Part Number: 968876-MP8736DL-LF-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 19V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 19V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8736 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 968876-MP8736DL-LF-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 19V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 19V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8736 Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP8736DL-LF-P is a fully integrated synchronous rectified step-down switch mode converter designed for high efficiency across a wide output current load range. It supports an input voltage range of 4.5V to 19V and can deliver up to 6A of output current. The device features integrated 30m,Ѷ high-side and 12m,Ѷ low-side MOSFETs, which contribute to its efficiency and performance. This regulator employs Constant-On-Time (COT) control mode for fast transient response and simplified loop stabilization. It includes a programmable frequency pin, allowing optimization of system performance, with a switching frequency range from 100kHz to 2.5MHz. The MP8736DL-LF-P also incorporates multiple protection features, including short-circuit protection (SCP), over-current protection (OCP), over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown. The device is housed in a compact QFN20 (3x4mm) package, requiring a minimal number of external components, making it suitable for applications in networking systems, broadband communication, and distributed power systems.

Datasheet Summary
Powered by GS/AI

The MP8736DL-LF-P is a fully integrated synchronous rectified step-down switch mode converter designed for high efficiency across a wide output current load range. It supports an input voltage range of 4.5V to 19V and can deliver up to 6A of output current. The device features integrated 30m,Ѷ high-side and 12m,Ѷ low-side MOSFETs, which contribute to its efficiency and performance. This regulator employs Constant-On-Time (COT) control mode for fast transient response and simplified loop stabilization. It includes a programmable frequency pin, allowing optimization of system performance, with a switching frequency range from 100kHz to 2.5MHz. The MP8736DL-LF-P also incorporates multiple protection features, including short-circuit protection (SCP), over-current protection (OCP), over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown. The device is housed in a compact QFN20 (3x4mm) package, requiring a minimal number of external components, making it suitable for applications in networking systems, broadband communication, and distributed power systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 968876-MP8736DL-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
968876-MP8736DL-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 968876-MP8736DL-LF-P
Win Source Part Number: 968876-MP8736DL-LF-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 19V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 19V Voltage - Output (Min/Fixed): 0.815V Synchronous Rectifier: Yes Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8736 Product Status: Not For New Designs

Win Source Part Number: 968876-MP8736DL-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 19V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 19V
Voltage - Output (Min/Fixed): 0.815V
Synchronous Rectifier: Yes
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8736
Product Status: Not For New Designs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8736DL-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP8736DL-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP8736DL-LF-P-ND
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8736DL-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8736DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8736DL-LF-P
IC REG BUCK ADJ 6A 20QFN

IC REG BUCK ADJ 6A 20QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP8736DL-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8736DL-LF-P
Voltage Regulators - DC DC Switching Regulators MP8736DL-LF-P
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8736DL-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8736DL-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP8736DL-LF-P
IC REG BUCK ADJUSTABLE 6A 20QFN

IC REG BUCK ADJUSTABLE 6A 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 968876-MP8736DL-LF-P MP8736DL-LF-P-ND MP8736DL-LF-P MP8736DL-LF-P MP8736DL-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data