Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8716EN-LF | MP8716EN-LF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 to 18.9 volts | 0.8000 volts |