Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP8712GL-P

Description
DC/DC CONV, SYNC BUCK, 500KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 500KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MP8712 is a synchronous step-down DC/DC converter designed for high efficiency and performance. It operates within a wide input voltage range of 3V to 18V and can deliver a continuous output current of 12A, with a peak capability of 15A. The device features a 500kHz switching frequency and utilizes constant-on-time (COT) control for rapid transient response. Key protection features include over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under various conditions. The output voltage is adjustable from 0.6V, and the device is packaged in a compact QFN-14 (3mm x 4mm) format. This converter is suitable for applications such as solid-state drives, flat-panel televisions, and distributed power systems.

Datasheet Summary
Powered by GS/AI

The MP8712 is a synchronous step-down DC/DC converter designed for high efficiency and performance. It operates within a wide input voltage range of 3V to 18V and can deliver a continuous output current of 12A, with a peak capability of 15A. The device features a 500kHz switching frequency and utilizes constant-on-time (COT) control for rapid transient response. Key protection features include over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under various conditions. The output voltage is adjustable from 0.6V, and the device is packaged in a compact QFN-14 (3mm x 4mm) format. This converter is suitable for applications such as solid-state drives, flat-panel televisions, and distributed power systems.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3505
Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3505
DC/DC CONV, SYNC BUCK, 500KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3505
Product Name Dc/dc Conv, Sync Buck, 500Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details