Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8708EN-LF MP8708EN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239252-MP8708EN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Vendor Undefined Min/Fixed Output Voltage: 0.805V Switching Frequency: 500kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239252-MP8708EN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Vendor Undefined Min/Fixed Output Voltage: 0.805V Switching Frequency: 500kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8708EN-LF - 239252-MP8708EN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8708EN-LF
239252-MP8708EN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8708EN-LF 239252-MP8708EN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239252-MP8708EN-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Vendor Undefined Min/Fixed Output Voltage: 0.805V Switching Frequency: 500kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 16V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239252-MP8708EN-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Vendor Undefined
Min/Fixed Output Voltage: 0.805V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 16V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8708EN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8708EN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8708EN-LF
IC REG BUCK ADJ 4A 8SOIC

IC REG BUCK ADJ 4A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8708EN-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8708EN-LF
PMIC - Voltage Regulators - DC DC Switching Regulators MP8708EN-LF
IC REG STEPDOWN CONVERTER 8SOIC

IC REG STEPDOWN CONVERTER 8SOIC

Supplier's Site Datasheet
IC REG STEPDOWN CONVERTER 8SOIC - 541-MP8708EN-LF - Utmel Electronic Limited
Hong Kong, China
IC REG STEPDOWN CONVERTER 8SOIC
541-MP8708EN-LF
IC REG STEPDOWN CONVERTER 8SOIC 541-MP8708EN-LF
IC REG STEPDOWN CONVERTER 8SOIC

IC REG STEPDOWN CONVERTER 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP8708EN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8708EN-LF
Voltage Regulators - DC DC Switching Regulators MP8708EN-LF
Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 239252-MP8708EN-LF MP8708EN-LF MP8708EN-LF 541-MP8708EN-LF MP8708EN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8708EN-LF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG STEPDOWN CONVERTER 8SOIC Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8050 volts 0.8050 volts 0.8050 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details