Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8706EN-LF MP8706EN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927810-MP8706EN-LF Operating Temperature Range: -20°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: MP8706 Categories: Integrated Circuits (ICs) Case / Package: 8-SOICE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927810-MP8706EN-LF Operating Temperature Range: -20°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: MP8706 Categories: Integrated Circuits (ICs) Case / Package: 8-SOICE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8706EN-LF - 927810-MP8706EN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8706EN-LF
927810-MP8706EN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8706EN-LF 927810-MP8706EN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927810-MP8706EN-LF Operating Temperature Range: -20°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: MP8706 Categories: Integrated Circuits (ICs) Case / Package: 8-SOICE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927810-MP8706EN-LF
Operating Temperature Range: -20°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MP8706
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOICE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8706EN-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8706EN-LF
PMIC - Voltage Regulators - DC DC Switching Regulators MP8706EN-LF
IC REG STEPDOWN CONVERTER 8SOIC

IC REG STEPDOWN CONVERTER 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8706EN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8706EN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8706EN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP8706EN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8706EN-LF
Voltage Regulators - DC DC Switching Regulators MP8706EN-LF
Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 927810-MP8706EN-LF MP8706EN-LF MP8706EN-LF MP8706EN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8706EN-LF PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOICE SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
IOUT 3 amps 3 amps 3 amps
fsw 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data