Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079176-MP86981DU-LF
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR 27V 20A QFN
Switching Regulator IC Output 18-PowerWFDFN
IC REG CTRLR 27V 20A QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079176-MP86981DU-LF-Z | MP86981DU-LF-Z | MP86981DU-LF-Z | MP86981DU-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP86981DU-LF-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed |