IC HALF BRIDGE DRIVER 60A 35TLGA
IC HALF BRIDGE DRIVER 60A 35TLGA
IC HALF BRIDGE DRIVER 60A 35TLGA
Half Bridge Driver Buck Converters Power MOSFET 35-TLGA (3x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP86972GLJTH-ZDKR-ND | MP86972GLJTH-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 35-PowerVFLGA | FLGA; 35-PowerVFLGA |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |