Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers MP86963DUT-LF-P

Description
Win Source Part Number: 1190060-MP86963DUT-L F-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 20A Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 21V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerWFDFN Supplier Device Package: 18-FCTQFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP86963 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1190060-MP86963DUT-L F-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 20A Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 21V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerWFDFN Supplier Device Package: 18-FCTQFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP86963 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1190060-MP86963DUT-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1190060-MP86963DUT-LF-P
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1190060-MP86963DUT-LF-P
Win Source Part Number: 1190060-MP86963DUT-L F-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 20A Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 21V Load Type: Inductive Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerWFDFN Supplier Device Package: 18-FCTQFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP86963 Product Status: Not For New Designs

Win Source Part Number: 1190060-MP86963DUT-LF-P
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: Intelli-Phase™
Features: Bootstrap Circuit, Diode Emulation
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 20A
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 21V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 18-PowerWFDFN
Supplier Device Package: 18-FCTQFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP86963
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1190060-MP86963DUT-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Supervisors - 1901535P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details