Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
IC HALF BRIDGE DRIVER 20A 18QFN
Gate Drivers 20A/27V IntelliPhase w/HS/LS FETs & Drvr
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP86961DU-LF-P-ND | MP86961DU-LF-P | MP86961DU-LF-P | MP86961DU-LF-P |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 18-PowerWFDFN | 18-PowerWFDFN | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |