Monolithic Power Systems, Inc. Full, Half-Bridge (H Bridge) Drivers MP86957GMJ-Z

Description
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Request a Quote Datasheet
Description
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-ZDKR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-ZDKR-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-ZCT-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-ZCT-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-ZTR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-ZTR-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - MP86957GMJ-Z - 885678-MP86957GMJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - MP86957GMJ-Z
885678-MP86957GMJ-Z
PMIC - PMIC - Full, Half - Bridge Drivers - MP86957GMJ-Z 885678-MP86957GMJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885678-MP86957GMJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6) Package: Reel - TR Package: 41-PowerVFLGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 41-LGA (5x6) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks Other Part Number: 1589-MP86957GMJ-ZCT, 1589-MP86957GMJ-ZTR, 1589-MP86957GMJ-ZDKR

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885678-MP86957GMJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Package: Reel - TR
Package: 41-PowerVFLGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 41-LGA (5x6)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
Other Part Number: 1589-MP86957GMJ-ZCT, 1589-MP86957GMJ-ZTR, 1589-MP86957GMJ-ZDKR

Buy Now Datasheet
Full Half-Bridge Drivers - MP86957GMJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MP86957GMJ-Z
Full Half-Bridge Drivers MP86957GMJ-Z
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - MP86957GMJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MP86957GMJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MP86957GMJ-Z
IC HALF BRIDGE DRIVER 70A 41LGA

IC HALF BRIDGE DRIVER 70A 41LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP86957GMJ-ZDKR-ND 885678-MP86957GMJ-Z MP86957GMJ-Z MP86957GMJ-Z
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - MP86957GMJ-Z Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 3 to 16 volts 3 to 16 volts 16 to 3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 41-PowerVFLGA 41-LGA (5x6) FLGA; 41-PowerVFLGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-A5929KLPTR-TTR-ND - DigiKey
Specs
Supply Voltage 5.5 to 50 volts
Operating Temperature -40 to 165 C (-40 to 329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53358BD11346-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details