Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers MP86957GMJ-P

Description
Win Source Part Number: 966213-MP86957GMJ-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 70A Fault Protection: Current Limiting, Over Current, Over Temperature Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 70A Voltage - Supply: 3V ~ 16V Package / Case: 41-PowerVFLGA Supplier Device Package: 41-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86957GMJ-PCT, 1589-MP86957GMJ-PTR, 1589-MP86957GMJ-PDKR
Request a Quote Datasheet
Description
Win Source Part Number: 966213-MP86957GMJ-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 70A Fault Protection: Current Limiting, Over Current, Over Temperature Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 70A Voltage - Supply: 3V ~ 16V Package / Case: 41-PowerVFLGA Supplier Device Package: 41-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86957GMJ-PCT, 1589-MP86957GMJ-PTR, 1589-MP86957GMJ-PDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 966213-MP86957GMJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
966213-MP86957GMJ-P
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 966213-MP86957GMJ-P
Win Source Part Number: 966213-MP86957GMJ-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 70A Fault Protection: Current Limiting, Over Current, Over Temperature Output Configuration: Half Bridge Voltage - Load: 3V ~ 16V Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 70A Voltage - Supply: 3V ~ 16V Package / Case: 41-PowerVFLGA Supplier Device Package: 41-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86957GMJ-PCT, 1589-MP86957GMJ-PTR, 1589-MP86957GMJ-PDKR

Win Source Part Number: 966213-MP86957GMJ-P
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Diode Emulation
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Analog, Logic, PWM
Current - Output / Channel: 70A
Fault Protection: Current Limiting, Over Current, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 3V ~ 16V
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 70A
Voltage - Supply: 3V ~ 16V
Package / Case: 41-PowerVFLGA
Supplier Device Package: 41-LGA (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP86957GMJ-PCT,1589-MP86957GMJ-PTR,1589-MP86957GMJ-PDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 966213-MP86957GMJ-P
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details