Monolithic Power Systems, Inc. Full, Half-Bridge (H Bridge) Drivers MP86957GMJ-P

Description
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Request a Quote Datasheet
Description
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-PDKR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-PDKR-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-PTR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-PTR-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86957GMJ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86957GMJ-PCT-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86957GMJ-PCT-ND
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - MP86957GMJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MP86957GMJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MP86957GMJ-P
IC HALF BRIDGE DRIVER 70A 41LGA

IC HALF BRIDGE DRIVER 70A 41LGA

Supplier's Site
Full Half-Bridge Drivers - MP86957GMJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MP86957GMJ-P
Full Half-Bridge Drivers MP86957GMJ-P
Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)

Buy Now Datasheet
Dc / Dc Integrated Gate Driver, Lga-41; Input Voltage Min Monolithic Power Systems (Mps) - 40AJ7700 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Integrated Gate Driver, Lga-41; Input Voltage Min Monolithic Power Systems (Mps)
40AJ7700
Dc / Dc Integrated Gate Driver, Lga-41; Input Voltage Min Monolithic Power Systems (Mps) 40AJ7700
DC / DC INTEGRATED GATE DRIVER, LGA-41; Input Voltage Min:3V; Input Voltage Max:16V; Output Current:70A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:LGA; No. of Pins:41Pins; Switching Frequency Max:3MHz RoHS Compliant: Yes

DC / DC INTEGRATED GATE DRIVER, LGA-41; Input Voltage Min:3V; Input Voltage Max:16V; Output Current:70A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:LGA; No. of Pins:41Pins; Switching Frequency Max:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP86957GMJ-PDKR-ND MP86957GMJ-P MP86957GMJ-P 40AJ7700
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Dc / Dc Integrated Gate Driver, Lga-41; Input Voltage Min Monolithic Power Systems (Mps)
Supply Voltage 3 to 16 volts 16 to 3 volts 3 to 16 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 41-PowerVFLGA FLGA; 41-PowerVFLGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI5330M-B00232-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details