Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers MP86933GQT-P

Description
Win Source Part Number: 959494-MP86933GQT-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: DrMOS Interface: Analog, Logic, PWM Current - Output / Channel: 12A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 16V Package / Case: 13-PowerWFQFN Supplier Device Package: 13-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86933GQT-PCT, 1589-MP86933GQT-PTR, 1589-MP86933GQT-PDKR Base Product Number: MP86933
Request a Quote Datasheet
Description
Win Source Part Number: 959494-MP86933GQT-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: DrMOS Interface: Analog, Logic, PWM Current - Output / Channel: 12A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 16V Package / Case: 13-PowerWFQFN Supplier Device Package: 13-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86933GQT-PCT, 1589-MP86933GQT-PTR, 1589-MP86933GQT-PDKR Base Product Number: MP86933
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 959494-MP86933GQT-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
959494-MP86933GQT-P
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 959494-MP86933GQT-P
Win Source Part Number: 959494-MP86933GQT-P Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: Intelli-Phase™ Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Technology: DrMOS Interface: Analog, Logic, PWM Current - Output / Channel: 12A Fault Protection: Current Limiting, Over Temperature Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 16V Package / Case: 13-PowerWFQFN Supplier Device Package: 13-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP86933GQT-PCT, 1589-MP86933GQT-PTR, 1589-MP86933GQT-PDKR Base Product Number: MP86933

Win Source Part Number: 959494-MP86933GQT-P
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: Intelli-Phase™
Features: Bootstrap Circuit, Diode Emulation
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Technology: DrMOS
Interface: Analog, Logic, PWM
Current - Output / Channel: 12A
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Voltage - Supply: 4.5V ~ 16V
Package / Case: 13-PowerWFQFN
Supplier Device Package: 13-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP86933GQT-PCT,1589-MP86933GQT-PTR,1589-MP86933GQT-PDKR
Base Product Number: MP86933

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 959494-MP86933GQT-P
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details