Half Bridge Driver General Purpose DrMOS 13-TQFN (3x3)
Half Bridge Driver General Purpose DrMOS 13-TQFN (3x3)
HALF-BRIDGE DRIVER, 12A, TQFN-13; Input Voltage Min:4.5V; Input Voltage Max:16V; Output Current:12A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:TQFN; No. of Pins:13Pins; Switching Frequency Max:2MHz RoHS Compliant: Yes
IC HALF BRIDGE DRIVER 12A 13TQFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP86933GQT-PTR-ND | MP86933GQT-P | 78AH2000 | MP86933GQT-P |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Half-Bridge Driver, 12A, Tqfn-13; Input Voltage Min Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 13-PowerWFQFN | 13-PowerWFQFN | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |