Monolithic Power Systems, Inc. Full, Half-Bridge (H Bridge) Drivers MP86920GLV-Z

Description
IC HALF BRIDGE DRIVER 20A 27LGA
Request a Quote Datasheet
Description
IC HALF BRIDGE DRIVER 20A 27LGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86920GLV-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86920GLV-ZTR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86920GLV-ZTR-ND
IC HALF BRIDGE DRIVER 20A 27LGA

IC HALF BRIDGE DRIVER 20A 27LGA

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86920GLV-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86920GLV-ZDKR-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86920GLV-ZDKR-ND
IC HALF BRIDGE DRIVER 20A 27LGA

IC HALF BRIDGE DRIVER 20A 27LGA

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 1589-MP86920GLV-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
1589-MP86920GLV-ZCT-ND
Full, Half-Bridge (H Bridge) Drivers 1589-MP86920GLV-ZCT-ND
IC HALF BRIDGE DRIVER 20A 27LGA

IC HALF BRIDGE DRIVER 20A 27LGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1352524-MP86920GLV-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1352524-MP86920GLV-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1352524-MP86920GLV-Z
Win Source Part Number: 1352524-MP86920GLV-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Monolithic Power Systems Inc. Series: Intelli-Phase™ Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit, Diode Emulation Package / Case: 27-PowerVFLGA Supplier Device Package: 27-LGA (4x5) Base Product Number: MP86920 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Buck Converters REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output Configuration: Half Bridge Current - Output / Channel: 20A Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Interface: Analog, PWM Voltage - Load: 4.5V ~ 16V Load Type: Inductive Current - Peak Output: 45A

Win Source Part Number: 1352524-MP86920GLV-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Monolithic Power Systems Inc.
Series: Intelli-Phase™
Package: Tape & Reel
Product Status: Active
Features: Bootstrap Circuit, Diode Emulation
Package / Case: 27-PowerVFLGA
Supplier Device Package: 27-LGA (4x5)
Base Product Number: MP86920
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Buck Converters
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output Configuration: Half Bridge
Current - Output / Channel: 20A
Fault Protection: Current Limiting, ESD, Over Temperature, UVLO
Interface: Analog, PWM
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive
Current - Peak Output: 45A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - MP86920GLV-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MP86920GLV-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MP86920GLV-Z
IC HALF BRIDGE DRIVER 20A 27LGA

IC HALF BRIDGE DRIVER 20A 27LGA

Supplier's Site
Full Half-Bridge Drivers - MP86920GLV-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MP86920GLV-Z
Full Half-Bridge Drivers MP86920GLV-Z
Half Bridge Driver Buck Converters Power MOSFET 27-LGA (4x5)

Half Bridge Driver Buck Converters Power MOSFET 27-LGA (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP86920GLV-ZTR-ND 1352524-MP86920GLV-Z MP86920GLV-Z MP86920GLV-Z
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 27-PowerVFLGA FLGA; 27-PowerVFLGA
Packing Method Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

UC1706 High Speed MOSFET Drivers with Current Limit - 5962-89611012A - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers