Monolithic Power Systems, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - MP86901-AGQT-P MP86901-AGQT-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885677-MP86901-AGQT- P Series: * Features: Driver Package: Reel - TR Family Name: MP86901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885677-MP86901-AGQT- P Series: * Features: Driver Package: Reel - TR Family Name: MP86901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - MP86901-AGQT-P - 885677-MP86901-AGQT-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - MP86901-AGQT-P
885677-MP86901-AGQT-P
PMIC - PMIC - Full, Half - Bridge Drivers - MP86901-AGQT-P 885677-MP86901-AGQT-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885677-MP86901-AGQT- P Series: * Features: Driver Package: Reel - TR Family Name: MP86901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885677-MP86901-AGQT-P
Series: *
Features: Driver
Package: Reel - TR
Family Name: MP86901
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MP86901-AGQT-P
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MP86901-AGQT-P
26V,12A INTELLI-PHASE IN TQFN3X3

26V,12A INTELLI-PHASE IN TQFN3X3

Supplier's Site
Full Half-Bridge Drivers - MP86901-AGQT-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MP86901-AGQT-P
Full Half-Bridge Drivers MP86901-AGQT-P
Driver

Driver

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 885677-MP86901-AGQT-P MP86901-AGQT-P MP86901-AGQT-P
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - MP86901-AGQT-P Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Packing Method Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53306-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details