Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804451-MP86885GQWT-Z
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Status Flag
Applications: Use For General
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 40A
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 14V
Load Type: Inductive
Supplier Device Package: 29-FC-TQFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 29-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Gate Drivers 14V,40A IntelliPhase TQFN4x6
IC HALF BRIDGE DRIVER 40A 29TQFN
Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-1732-2-ND | 804451-MP86885GQWT-Z | MP86885GQWT-Z | MP86885GQWT-Z | MP86885GQWT-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - MP86885GQWT-Z | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 29-PowerWFQFN | 29-PowerWFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |