Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885676-MP86885GQWT-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Package: Reel - TR
Package: 29-PowerWFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP86885
Categories: Integrated Circuits (ICs)
Case / Package: 29-FC-TQFN (4x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1224-2, 1589-1224-6, 1589-1224-1
IC HALF BRIDGE DRIVER 40A 29TQFN
Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Gate Drivers 14V,40A IntelliPhase TQFN4x6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-1224-2-ND | 885676-MP86885GQWT-P | MP86885GQWT-P | MP86885GQWT-P | MP86885GQWT-P |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - MP86885GQWT-P | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 29-PowerWFQFN | 29-FC-TQFN (4x6) | 29-PowerWFQFN | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |