Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
IC HALF BRIDGE DRIVER 55A 34TQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MP86884DQKT-P | MP86884DQKT-P |
| Product Name | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting | |
| Output Current | 55 amps | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts |