Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
IC HALF BRIDGE DRIVER 55A 34TQFN
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP86884-3DQKT-LF-Z-ND | MP86884-3DQKT-LF-Z | MP86884-3DQKT-LF-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 34-PowerWFQFN | 34-PowerWFQFN | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |