Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOICE
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOICE
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024249-MP8670DN-LF-Z
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 420kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOICE
IC REG CTRLR BUCK 8SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8670DN-LF-ZDKR-ND | 024249-MP8670DN-LF-Z | MP8670DN-LF-Z | MP8670DN-LF-Z | MP8670DN-LF-Z | MP8670DN-LF-Z |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP8670DN-LF-Z | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| fsw | 420 kHz | 420 kHz | 420 kHz | 420 kHz | 420 kHz | 420 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |