Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MP8666DN-LF

Description
Win Source Part Number: 1382937-MP8666DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Standard Package: 100 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 21V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8666 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Win Source Part Number: 1382937-MP8666DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Standard Package: 100 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 21V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8666 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1382937-MP8666DN-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1382937-MP8666DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1382937-MP8666DN-LF
Win Source Part Number: 1382937-MP8666DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tube Standard Package: 100 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 21V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP8666 Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1382937-MP8666DN-LF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Tube
Standard Package: 100 pcs
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Voltage - Supply (Vcc/Vdd): 4.5V ~ 21V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8666
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1382937-MP8666DN-LF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details