Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8620DQK-LF-Z MP8620DQK-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 136892-MP8620DQK-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 14.5V Minimum Input Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 136892-MP8620DQK-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 14.5V Minimum Input Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8620DQK-LF-Z - 136892-MP8620DQK-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8620DQK-LF-Z
136892-MP8620DQK-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8620DQK-LF-Z 136892-MP8620DQK-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 136892-MP8620DQK-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 14.5V Minimum Input Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 136892-MP8620DQK-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 14.5V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8620DQK-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8620DQK-LF-Z
Voltage Regulators - DC DC Switching Regulators MP8620DQK-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 25A 36-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 25A 36-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8620DQK-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8620DQK-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8620DQK-LF-Z
IC REG BUCK ADJ 25A 36QFN

IC REG BUCK ADJ 25A 36QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 136892-MP8620DQK-LF-Z MP8620DQK-LF-Z MP8620DQK-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8620DQK-LF-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (6x6) Other; 36-PowerVFQFN
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - 21-0067 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Power Block (LGA)
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers