IC REG BUCK ADJ 25A 36QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 25A 36-PowerVFQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8620DQK-LF-P | MP8620DQK-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 volts | 0.8000 to 14.5 volts |
| IOUT | 25 amps | 25 amps |
| fsw | 300 to 1500 kHz | 300 to 1500 kHz |