Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8619EQJ-LF-Z MP8619EQJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719561-MP8619EQJ-LF- Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C Maximum Output Voltage: 15V Manufacturer Package: 30-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719561-MP8619EQJ-LF- Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C Maximum Output Voltage: 15V Manufacturer Package: 30-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8619EQJ-LF-Z - 719561-MP8619EQJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8619EQJ-LF-Z
719561-MP8619EQJ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8619EQJ-LF-Z 719561-MP8619EQJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719561-MP8619EQJ-LF- Z Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C Maximum Output Voltage: 15V Manufacturer Package: 30-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 25V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719561-MP8619EQJ-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Supplier Device Package: 30-QFN (5x6)
Temperature Range - Operating: -20°C ~ 85°C
Maximum Output Voltage: 15V
Manufacturer Package: 30-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 25V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8619EQJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8619EQJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8619EQJ-LF-Z
IC REG BUCK ADJ 8A 30QFN

IC REG BUCK ADJ 8A 30QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP8619EQJ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8619EQJ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP8619EQJ-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 30-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 30-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 719561-MP8619EQJ-LF-Z MP8619EQJ-LF-Z MP8619EQJ-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8619EQJ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 30-VFQFN Exposed Pad Other; 30-VFQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 15 volts 0.8000 volts 0.8000 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 72
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers