Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP8619EQJ-LF-P

Description
Win Source Part Number: 1080038-MP8619EQJ-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 15V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 30-VFQFN Exposed Pad Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FAN2356MPX; TPS53313RGET; TPS51463RGER; FAN23SV06MPX; FAN23SV15MMPX; TPS51463RGET; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1080038-MP8619EQJ-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 15V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 30-VFQFN Exposed Pad Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FAN2356MPX; TPS53313RGET; TPS51463RGER; FAN23SV06MPX; FAN23SV15MMPX; TPS51463RGET; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1080038-MP8619EQJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1080038-MP8619EQJ-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1080038-MP8619EQJ-LF-P
Win Source Part Number: 1080038-MP8619EQJ-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Voltage - Output (Max): 15V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 30-VFQFN Exposed Pad Supplier Device Package: 30-QFN (5x6) Temperature Range - Operating: -20°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FAN2356MPX; TPS53313RGET; TPS51463RGER; FAN23SV06MPX; FAN23SV15MMPX; TPS51463RGET; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1080038-MP8619EQJ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 15V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 30-VFQFN Exposed Pad
Supplier Device Package: 30-QFN (5x6)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): FAN2356MPX; TPS53313RGET; TPS51463RGER; FAN23SV06MPX; FAN23SV15MMPX; TPS51463RGET;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8619EQJ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8619EQJ-LF-P
Voltage Regulators - DC DC Switching Regulators MP8619EQJ-LF-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 30-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 30-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8619EQJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8619EQJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8619EQJ-LF-P
IC REG BUCK ADJ 8A 30QFN

IC REG BUCK ADJ 8A 30QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1080038-MP8619EQJ-LF-P MP8619EQJ-LF-P MP8619EQJ-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 30-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3180JRU-REEL - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Power Good, Ramp
fsw 250 to 4000 kHz
View Details
Switching Regulators - 2222776 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers