Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-QFN (3x4)
IC REG CTRLR BUCK 14WDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-QFN (3x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8352DL-LF-Z-ND | MP8352DL-LF-Z | MP8352DL-LF-Z |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | |
| fsw | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable, Power Good |