Win Source Part Number: 1173559-MP8352DL-LF-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Package / Case: 14-VFDFN Exposed Pad
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 6V
Alternative Parts (Cross-Reference): MP8352DL--LF-P;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8352
Product Status: Not For New Designs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-QFN (3x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-QFN (3x4)
IC REG CTRLR BUCK 14WDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1173559-MP8352DL-LF-P | MP8352DL-LF-P-ND | MP8352DL-LF-P | MP8352DL-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; Tape & Reel (TR) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |