Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z MP8126DF-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239229-MP8126DF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239229-MP8126DF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z - 239229-MP8126DF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z
239229-MP8126DF-LF-Z
PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z 239229-MP8126DF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239229-MP8126DF-LF-Z Packaging: Reel - TR Applications: Converter, LNB Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13V, 14V, 18V, 19V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239229-MP8126DF-LF-Z
Packaging: Reel - TR
Applications: Converter, LNB
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 1
Output Voltage: 13V, 14V, 18V, 19V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP-EP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP8126DF-LF-Z
PMIC - Voltage Regulators - Special Purpose MP8126DF-LF-Z
IC REG CONV LNB 1OUT 16TSSOP

IC REG CONV LNB 1OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 239229-MP8126DF-LF-Z MP8126DF-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP8126DF-LF-Z PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 16-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details