LNB POWER SUPPLY/CTRL REG, -40TO125DEG C; Supply Voltage:14V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:QFN; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
- Converter, Satellite Set-Top Box Designs Voltage Regulator IC 1 Output 14-QFN (2x3)
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 54AH3504 | MP8124GD-P |
| Product Name | Lnb Power Supply/ctrl Reg, -40To125Deg C; Supply Voltage Monolithic Power Systems (Mps) | Special Purpose Regulators |
| Pins | 14 |