Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885670-MP8104DJ-LF-Z
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP8104
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Operational Amplifiers - Op Amps Ultra Low Power,1.8V, 400KHz Op Amp With Industry Standard Pin-Out
IC OPAMP GP 1 CIRCUIT TSOT23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 885670-MP8104DJ-LF-Z | MP8104DJ-LF-Z-ND | MP8104DJ-LF-Z | MP8104DJ-LF-Z | MP8104DJ-LF-Z | MP8104DJ-LF-Z | MP8104DJ-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP8104DJ-LF-Z | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SOT23; TSOT-23-5 | SOT; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0110 milliamps | 0.0110 milliamps | 0.0110 milliamps | ||||
| Slew Rate | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | 0.2000 V/µs |