Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079167-MP8102DJ-LF-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 600kHz
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 7.5μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Operational Amplifiers - Op Amps 200kHz GBW, 5.5V Low Power Op-Amp
IC OPAMP GP 1 CIRCUIT TSOT23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1079167-MP8102DJ-LF-Z | MP8102DJ-LF-Z | MP8102DJ-LF-Z | MP8102DJ-LF-Z | MP8102DJ-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP8102DJ-LF-Z | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| Source Current (IS) | 0.0075 milliamps | 0.0075 milliamps | 0.0075 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | |||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | |||
| GBW | 0.2000 MHz | 0.2000 MHz |