General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
Operational Amplifiers - Op Amps 200kHz GBW, 5.5V Low Power Op-Amp
IC OPAMP GP 1 CIRCUIT TSOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP8102DJ-LF-P | MP8102DJ-LF-P | MP8102DJ-LF-P | MP8102DJ-LF-P |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||
| Source Current (IS) | 0.0075 milliamps | 0.0075 milliamps | ||
| VOS | 1 millivolts | |||
| IBIAS | 2.00E-6 µA | |||
| GBW | 0.2000 MHz |