The MP8101DJ-LF-Z is a rail-to-rail output operational amplifier housed in a TSOT-23-5 package. It operates on a single supply voltage ranging from 1.8V to 5.5V and features a bandwidth of 400kHz while consuming a low supply current of 11µA. The amplifier is designed to be unity-gain stable and can drive capacitive loads of up to 1000pF. With an input common mode range that includes ground, the MP8101DJ-LF-Z is suitable for various portable applications, including PDAs, pagers, cordless phones, handheld GPS devices, and consumer electronics. It has a maximum output voltage swing of (V+) - 23mV and (V-) + 19mV under a 10k,Ѷ load. The device also demonstrates a high common-mode rejection ratio (CMRR) of 82dB and a power supply rejection ratio (PSRR) of 80dB, ensuring stable performance across varying supply conditions. This operational amplifier is compliant with RoHS directives and is lead-free and halogen-free, making it a suitable choice for environmentally conscious designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079166-MP8101DJ-LF-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 11μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT TSOT23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
Operational Amplifiers - Op Amps 400kHz GBW, 5.5V Low Power Op-Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP8101DJ-LF-Z-ND | 1079166-MP8101DJ-LF-Z | MP8101DJ-LF-Z | MP8101DJ-LF-Z | MP8101DJ-LF-Z | MP8101DJ-LF-Z |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP8101DJ-LF-Z | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0110 milliamps | 0.0110 milliamps | 0.0110 milliamps | 0.0110 milliamps | ||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; TSOT-23-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |