General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Operational Amplifiers - Op Amps 400kHz GBW, 5.5V Low Power Op-Amp
IC OPAMP GP 1 CIRCUIT TSOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP8101DJ-LF-P-ND | MP8101DJ-LF-P | MP8101DJ-LF-P | MP8101DJ-LF-P | MP8101DJ-LF-P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0110 milliamps | 0.0110 milliamps | 0.0110 milliamps | ||
| Slew Rate | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |