Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized MP8051DQU-LF-Z

Description
Win Source Part Number: 1014759-MP8051DQU-LF -Z Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 16V Package / Case: 12-XQFN, FC Supplier Device Package: 12-FCQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1014759-MP8051DQU-LF -Z Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 16V Package / Case: 12-XQFN, FC Supplier Device Package: 12-FCQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1014759-MP8051DQU-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1014759-MP8051DQU-LF-Z
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1014759-MP8051DQU-LF-Z
Win Source Part Number: 1014759-MP8051DQU-LF -Z Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 4V ~ 16V Package / Case: 12-XQFN, FC Supplier Device Package: 12-FCQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete

Win Source Part Number: 1014759-MP8051DQU-LF-Z
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Supply: 4V ~ 16V
Package / Case: 12-XQFN, FC
Supplier Device Package: 12-FCQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Product Status: Obsolete

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
MP8051DQU-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MP8051DQU-LF-Z
IC REG BUCK

IC REG BUCK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1014759-MP8051DQU-LF-Z MP8051DQU-LF-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Voltage Regulators - 1922257 - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details