Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885669-MP8044DF-LF-Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 20-TSSOPF-EP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOPF-EP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
REACH Status: REACH Unaffected
Amplifier IC 2-Channel (Stereo) Class D 20-TSSOPF-EP
IC AMP CLASS D STEREO 20TSSOP
IC AMP CLASS D STEREO 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 885669-MP8044DF-LF-Z | MP8044DF-LF-Z | MP8044DF-LF-Z | MP8044DF-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP8044DF-LF-Z | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | ||
| Package Type | SSOP; SOP; TSSOP; 20-TSSOPF-EP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| RoHS Compliant | RoHS |