Half Bridge (2) Driver General Purpose Power MOSFET 20-TSSOPF-EP
Half Bridge (2) Driver General Purpose Power MOSFET 20-TSSOPF-EP
IC HALF BRIDGE DRIVER 20TSSOPF
Gate Drivers 5A, 24V 2-Ch Power Half Bridge
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP8042DF-LF-ND | MP8042DF-LF | MP8042DF-LF | MP8042DF-LF |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 7.5 to 24 volts | 7.5 to 24 volts | 24 to 7.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |