Half Bridge (2) Driver General Purpose Power MOSFET 20-TSSOPF-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789206-MP8042DF-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 7.5 V ~ 24 V
Interface: PWM
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 7.5 V ~ 24 V
Rds On (Typ): 150 mOhm
Load Type: Inductive
Current - Peak Output: 5A
Family Name: MP8042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOPF
Introduction Date: May 23, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Gate Drivers 5A, 24V 2-Ch Power Half Bridge
IC HALF BRIDGE DRIVER 20TSSOPF
Half Bridge (2) Driver General Purpose Power MOSFET 20-TSSOPF-EP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP8042DF-LF-Z-ND | 789206-MP8042DF-LF-Z | MP8042DF-LF-Z | MP8042DF-LF-Z | MP8042DF-LF-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - MP8042DF-LF-Z | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 7.5 to 24 volts | 7.5 to 24 volts | 24 to 7.5 volts | 7.5 to 24 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Reel package; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |