Half Bridge Driver General Purpose Power MOSFET 8-SOICE
IC HALF BRIDGE DRVR 4.25A 8SOICE
Gate Drivers High Current Intgrtd Half Bridge Driver
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP8040DN-LF-ND | MP8040DN-LF | MP8040DN-LF | MP8040DN-LF |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 7.5 to 24 volts | 24 to 7.5 volts | 7.5 to 24 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |