Win Source Part Number: 1352606-MP8007HGV-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Controller (PSE), DC/DC
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Series: MP
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x5)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 0V ~ 57V
Power - Max: 13 W
Current - Supply: 870µA
Number of Channels: 1
Internal Switch(s): Yes
Standards: 802.3at (PoE)
Auxiliary Sense: Yes
FULLY-INTEGRATED 802.3AF-COMPATI
FULLY-INTEGRATED 802.3AF-COMPATI
FULLY-INTEGRATED 802.3AF-COMPATI
FULLY-INTEGRATED 802.3AF-COMPATI
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | MP8007HGV-Z | 1589-MP8007HGV-ZTR-ND | MP8007HGV-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3at |