Monolithic Power Systems, Inc. Power Over Ethernet (PoE) Controllers MP8007GV-P

Description
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - MP8007GV-P-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
MP8007GV-P-ND
Power Over Ethernet (PoE) Controllers MP8007GV-P-ND
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)

Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)

Buy Now Datasheet
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) - 54AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps)
54AH3502
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) 54AH3502
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels; Power Max:13WRoHS Compliant: Yes

POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels; Power Max:13WRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - MP8007GV-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
MP8007GV-P
PMIC - Power Over Ethernet (PoE) Controllers MP8007GV-P
IC POE CNTRL 802.3AF 28QFN

IC POE CNTRL 802.3AF 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8007GV-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8007GV-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8007GV-P
IC POE CNTRL 802.3AF 28QFN

IC POE CNTRL 802.3AF 28QFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number MP8007GV-P-ND 54AH3502 MP8007GV-P MP8007GV-P
Product Name Power Over Ethernet (PoE) Controllers Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI34071-A01-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200R-021120-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers