Monolithic Power Systems, Inc. Power Over Ethernet (PoE) Controllers MP8005DF-LF-Z

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TSSOPF-EP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TSSOPF-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
MP8005DF-LF-Z-ND
Power Over Ethernet (PoE) Controllers MP8005DF-LF-Z-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TSSOPF-EP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-TSSOPF-EP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z - MP8005DF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z
MP8005DF-LF-Z
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z MP8005DF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789205-MP8005DF-LF-Z Packaging: Reel package Type: Controller (PD), DC/DC Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 270μA Manufacturer Package: 20-TSSOPF-EP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789205-MP8005DF-LF-Z
Packaging: Reel package
Type: Controller (PD), DC/DC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Supply Voltage: 0 V ~ 57 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 270μA
Manufacturer Package: 20-TSSOPF-EP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8005DF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8005DF-LF-Z
IC POE CNTRL 1 CHANNEL 20TSSOPF

IC POE CNTRL 1 CHANNEL 20TSSOPF

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
MP8005DF-LF-Z
PMIC - Power Over Ethernet (PoE) Controllers MP8005DF-LF-Z
IC POE CNTRL 1 CHANNEL 20TSSOPF

IC POE CNTRL 1 CHANNEL 20TSSOPF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number MP8005DF-LF-Z-ND MP8005DF-LF-Z MP8005DF-LF-Z MP8005DF-LF-Z
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8005DF-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3462-E01-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers